TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225X7R2A684K160AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225X7R2A684K160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225X7R2A684K160AA
Multilayer Ceramic Chip Capacitor C3225X7R2A684K160AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4495-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4495-1-ND
Ceramic Capacitors 445-4495-1-ND
0.68µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.68µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4495-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4495-6-ND
Ceramic Capacitors 445-4495-6-ND
0.68µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.68µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4495-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4495-2-ND
Ceramic Capacitors 445-4495-2-ND
0.68µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.68µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3225X7R2A684K160AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225X7R2A684K160AA
Ceramic Capacitors C3225X7R2A684K160AA
CAP CER 0.68UF 100V X7R 1210

CAP CER 0.68UF 100V X7R 1210

Supplier's Site Datasheet
Ceramic Capacitor 0.68Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Tdk - 87R4512 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.68Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Tdk
87R4512
Ceramic Capacitor 0.68Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Tdk 87R4512
CERAMIC CAPACITOR 0.68UF 100V, X7R, 10%, 1210, FULL REEL; Capacitance:0.68µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.68UF 100V, X7R, 10%, 1210, FULL REEL; Capacitance:0.68µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225X7R2A684K160AA 445-4495-1-ND 445-4495-6-ND C3225X7R2A684K160AA 87R4512
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.68Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11CF2R0B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details