CERAMIC CAPACITOR 2.2UF, 100V, X7R, 10%, 1210, FULL REEL; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 25AC8596 |
| Product Name | Ceramic Capacitor 2.2Uf, 100V, X7R, 10%, 1210, Full Reel; Capacitance Tdk |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 2.2 microF |