1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
CAP, 1UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 445-173652-2-ND | 445-173652-6-ND | 78AH1695 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 1Uf, 100V, Mlcc, 1210 Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1 microF | 1 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |