TDK Corporation Multilayer Ceramic Chip Capacitor C3225X7R2A105K200AA

Description
Mid Voltage (100 to 630V)
Request a Quote
Description
Mid Voltage (100 to 630V)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor, 1µF, 100V, X7R, 10%, 1210 (part number 90R8348) is a multilayer ceramic chip capacitor designed for commercial applications. It features a capacitance of 1 microfarad with a rated voltage of 100 volts DC. The capacitor has a tolerance of ±10% and utilizes an X7R dielectric, which provides stable capacitance over a wide temperature range of -55°C to +125°C. The dimensions of the capacitor are 3.2mm x 2.5mm, conforming to the 1210 package size. This component is suitable for various applications, including power supply filtering, noise bypassing, and decoupling in electronic circuits. It is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor, 1µF, 100V, X7R, 10%, 1210 (part number 90R8348) is a multilayer ceramic chip capacitor designed for commercial applications. It features a capacitance of 1 microfarad with a rated voltage of 100 volts DC. The capacitor has a tolerance of ±10% and utilizes an X7R dielectric, which provides stable capacitance over a wide temperature range of -55°C to +125°C. The dimensions of the capacitor are 3.2mm x 2.5mm, conforming to the 1210 package size. This component is suitable for various applications, including power supply filtering, noise bypassing, and decoupling in electronic circuits. It is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225X7R2A105K200AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225X7R2A105K200AA
Multilayer Ceramic Chip Capacitor C3225X7R2A105K200AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-2294-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2294-6-ND
Ceramic Capacitors 445-2294-6-ND
1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2294-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2294-2-ND
Ceramic Capacitors 445-2294-2-ND
1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2294-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2294-1-ND
Ceramic Capacitors 445-2294-1-ND
1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 1210; Capacitance Tdk - 90R8348 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 1210; Capacitance Tdk
90R8348
Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 1210; Capacitance Tdk 90R8348
CERAMIC CAPACITOR, 1UF, 100V, X7R, 10%, 1210; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 100V, X7R, 10%, 1210; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 1210, Full Reel; Capacitance Tdk - 87R4502 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 1210, Full Reel; Capacitance Tdk
87R4502
Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 1210, Full Reel; Capacitance Tdk 87R4502
CERAMIC CAPACITOR, 1UF, 100V, X7R, 10%, 1210, FULL REEL; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 100V, X7R, 10%, 1210, FULL REEL; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3225X7R2A105K200AA 445-2294-6-ND 445-2294-2-ND 90R8348
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 1210; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - M39014/021335 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details