TDK Corporation Multilayer Ceramic Chip Capacitor C3225X7R1E685K250AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225X7R1E685K250AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225X7R1E685K250AB
Multilayer Ceramic Chip Capacitor C3225X7R1E685K250AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
6.8UF 25V Capacitor
60-C3225X7R1E685K250AB
6.8UF 25V Capacitor 60-C3225X7R1E685K250AB
CAP CER 6.8UF 25V X7R 1210 Product overview: C3225X7R1E685K250AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X7R1E685K250 AB can be used for catalog matching and distributor lookup.

CAP CER 6.8UF 25V X7R 1210 Product overview: C3225X7R1E685K250AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X7R1E685K250AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-3940-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3940-1-ND
Ceramic Capacitors 445-3940-1-ND
6.8µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

6.8µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-3940-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3940-6-ND
Ceramic Capacitors 445-3940-6-ND
6.8µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

6.8µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-3940-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3940-2-ND
Ceramic Capacitors 445-3940-2-ND
6.8µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

6.8µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1328946-C3225X7R1E685K250AB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1328946-C3225X7R1E685K250AB
Capacitors - Ceramic Capacitors 1328946-C3225X7R1E685K250AB
Manufacturer: TDK Corporation Win Source Part Number: 1328946-C3225X7R1E68 5K250AB Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: General Purpose Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 6.8 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Thickness (Max): 0.110" (2.80mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C3225X7R1E685KT000N, 445-3940-1,445-3940- 2,Q8911936AA,445-394 0-6,C3225X7R1E685K,C 3225X7R1E685K/2.50,C 3225X7R1E685KT Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1328946-C3225X7R1E685K250AB
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Low ESL
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: General Purpose
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 6.8 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Thickness (Max): 0.110" (2.80mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C3225X7R1E685KT000N,445-3940-1,445-3940-2,Q8911936AA,445-3940-6,C3225X7R1E685K,C3225X7R1E685K/2.50,C3225X7R1E685KT
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitor, 6.8Uf, 25V, X7R, 10%, 1210, Full Reel; Capacitance Tdk - 87R4482 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 6.8Uf, 25V, X7R, 10%, 1210, Full Reel; Capacitance Tdk
87R4482
Ceramic Capacitor, 6.8Uf, 25V, X7R, 10%, 1210, Full Reel; Capacitance Tdk 87R4482
CERAMIC CAPACITOR, 6.8UF, 25V, X7R, 10%, 1210, FULL REEL; Capacitance:6.8µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 6.8UF, 25V, X7R, 10%, 1210, FULL REEL; Capacitance:6.8µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C3225X7R1E685K250AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225X7R1E685K250AB
Ceramic Capacitors C3225X7R1E685K250AB
CAP CER 6.8UF 25V X7R 1210

CAP CER 6.8UF 25V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225X7R1E685K250AB 60-C3225X7R1E685K250AB 445-3940-1-ND 445-3940-6-ND 1328946-C3225X7R1E685K250AB 87R4482 C3225X7R1E685K250AB
Product Name Multilayer Ceramic Chip Capacitor 6.8UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor, 6.8Uf, 25V, X7R, 10%, 1210, Full Reel; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2680-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details