TDK U.S.A. Corporation Ceramic Capacitors C3225X7R1E475M200AA

Description
4.7µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-1398-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1398-1-ND
Ceramic Capacitors 445-1398-1-ND
4.7µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1398-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1398-6-ND
Ceramic Capacitors 445-1398-6-ND
4.7µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1398-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1398-2-ND
Ceramic Capacitors 445-1398-2-ND
4.7µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330119-C3225X7R1E475M200AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330119-C3225X7R1E475M200AA
Capacitors - Ceramic Capacitors 1330119-C3225X7R1E475M200AA
Manufacturer: TDK Corporation Win Source Part Number: 1330119-C3225X7R1E47 5M200AA Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: General Purpose Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 25V Temperature Coefficient: X7R Thickness (Max): 0.087" (2.20mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C3225X7R1E475MT,445- 1398-2,C3225X7R1E475 M,Q3432020,445-1398- 1,C3225X7R1E475M-ND, C3225X7R1E475MT-ND,C 3225X7R1E475MT000N,4 45-1398-6 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1330119-C3225X7R1E475M200AA
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Low ESL
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: General Purpose
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Thickness (Max): 0.087" (2.20mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C3225X7R1E475MT,445-1398-2,C3225X7R1E475M,Q3432020,445-1398-1,C3225X7R1E475M-ND,C3225X7R1E475MT-ND,C3225X7R1E475MT000N,445-1398-6
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
4.7UF 25V Capacitor
60-C3225X7R1E475M200AA
4.7UF 25V Capacitor 60-C3225X7R1E475M200AA
CAP CER 4.7UF 25V X7R 1210 Product overview: C3225X7R1E475M200AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X7R1E475M200 AA can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 25V X7R 1210 Product overview: C3225X7R1E475M200AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X7R1E475M200AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C3225X7R1E475M200AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225X7R1E475M200AA
Ceramic Capacitors C3225X7R1E475M200AA
CAP CER 4.7UF 25V X7R 1210

CAP CER 4.7UF 25V X7R 1210

Supplier's Site Datasheet
Capacitor Ceramic, 4.7Uf, 25V, X7R, 20%, 1210, Full Reel; Capacitance Tdk - 87R4481 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 4.7Uf, 25V, X7R, 20%, 1210, Full Reel; Capacitance Tdk
87R4481
Capacitor Ceramic, 4.7Uf, 25V, X7R, 20%, 1210, Full Reel; Capacitance Tdk 87R4481
CAPACITOR CERAMIC, 4.7UF, 25V, X7R, 20%, 1210, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 4.7UF, 25V, X7R, 20%, 1210, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-1398-1-ND 445-1398-6-ND 1330119-C3225X7R1E475M200AA 60-C3225X7R1E475M200AA C3225X7R1E475M200AA 87R4481
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 4.7UF 25V Capacitor Ceramic Capacitors Capacitor Ceramic, 4.7Uf, 25V, X7R, 20%, 1210, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details