TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225X7R1E335M160AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225X7R1E335M160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225X7R1E335M160AA
Multilayer Ceramic Chip Capacitor C3225X7R1E335M160AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-3939-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3939-2-ND
Ceramic Capacitors 445-3939-2-ND
3.3µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

3.3µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-3939-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3939-6-ND
Ceramic Capacitors 445-3939-6-ND
3.3µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

3.3µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-3939-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3939-1-ND
Ceramic Capacitors 445-3939-1-ND
3.3µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

3.3µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitor Ceramic, 3.3Uf, 25V, X7R, 20%, 1210, Full Reel; Capacitance Tdk - 87R4479 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 3.3Uf, 25V, X7R, 20%, 1210, Full Reel; Capacitance Tdk
87R4479
Capacitor Ceramic, 3.3Uf, 25V, X7R, 20%, 1210, Full Reel; Capacitance Tdk 87R4479
CAPACITOR CERAMIC, 3.3UF, 25V, X7R, 20%, 1210, FULL REEL; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 3.3UF, 25V, X7R, 20%, 1210, FULL REEL; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3225X7R1E335M160AA 445-3939-2-ND 445-3939-6-ND 87R4479
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 3.3Uf, 25V, X7R, 20%, 1210, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M22G222J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701061 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details