General (Up to 50V)
22µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)
22µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)
22µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)
CAP CER 22UF 10V X7R 1210
CERAMIC CAPACITOR, 22UF, 10V, X7R, 20%, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes
| TDK Corporation | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C3225X7R1A226M230AC | 445-7731-6-ND | 445-7731-1-ND | C3225X7R1A226M230AC | 87R4463 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor, 22Uf, 10V, X7R, 20%, 1210, Full Reel; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |