TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225X6S1V106K250AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225X6S1V106K250AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225X6S1V106K250AC
Multilayer Ceramic Chip Capacitor C3225X6S1V106K250AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-14929-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14929-6-ND
Ceramic Capacitors 445-14929-6-ND
10µF ±10% 35V Ceramic Capacitor X6S 1210 (3225 Metric)

10µF ±10% 35V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14929-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14929-1-ND
Ceramic Capacitors 445-14929-1-ND
10µF ±10% 35V Ceramic Capacitor X6S 1210 (3225 Metric)

10µF ±10% 35V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14929-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14929-2-ND
Ceramic Capacitors 445-14929-2-ND
10µF ±10% 35V Ceramic Capacitor X6S 1210 (3225 Metric)

10µF ±10% 35V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Mlcc,1210,x6S,35V,10Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk - 52X4906 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1210,x6S,35V,10Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk
52X4906
Mlcc,1210,x6S,35V,10Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk 52X4906
MLCC,1210,X6S,35V,10 µF,2.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,1210,X6S,35V,10µF,2.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - C3225X6S1V106K250AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225X6S1V106K250AC
Ceramic Capacitors C3225X6S1V106K250AC
CAP CER 10UF 35V X6S 1210

CAP CER 10UF 35V X6S 1210

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225X6S1V106K250AC 445-14929-6-ND 445-14929-1-ND 52X4906 C3225X6S1V106K250AC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,1210,x6S,35V,10Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C512T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details