TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225X5R1E106K250AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225X5R1E106K250AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225X5R1E106K250AA
Multilayer Ceramic Chip Capacitor C3225X5R1E106K250AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
10UF 25V Capacitor
60-C3225X5R1E106K250AA
10UF 25V Capacitor 60-C3225X5R1E106K250AA
CAP CER 10UF 25V X5R 1210 Product overview: C3225X5R1E106K250AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X5R1E106K250 AA can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X5R 1210 Product overview: C3225X5R1E106K250AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X5R1E106K250AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7407723 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7407723
MLCCs - Multilayer Ceramic Capacitors 7407723
TDK C3225X5R1E106K250AA

TDK C3225X5R1E106K250AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7407723P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7407723P
MLCCs - Multilayer Ceramic Capacitors 7407723P
TDK C3225X5R1E106K250AA

TDK C3225X5R1E106K250AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9214015 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9214015
MLCCs - Multilayer Ceramic Capacitors 9214015
TDK C3225X5R1E106K250AA

TDK C3225X5R1E106K250AA

Supplier's Site
Ceramic Capacitors - 445-3946-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3946-6-ND
Ceramic Capacitors 445-3946-6-ND
10µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-3946-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3946-1-ND
Ceramic Capacitors 445-3946-1-ND
10µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-3946-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3946-2-ND
Ceramic Capacitors 445-3946-2-ND
10µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3225X5R1E106K250AA - 865588-C3225X5R1E106K250AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3225X5R1E106K250AA
865588-C3225X5R1E106K250AA
Ceramic Capacitors - C3225X5R1E106K250AA 865588-C3225X5R1E106K250AA
Manufacturer: TDK Corporation Win Source Part Number: 865588-C3225X5R1E106 K250AA Series: C Operating Temperature Range: -55°C ~ 85°C Features: 10 µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-3946-6, C3225X5R1E106K, C3225X5R1E106KTJ00N, C3225X5R1E106KT, 445-3946-2, 445-3946-1

Manufacturer: TDK Corporation
Win Source Part Number: 865588-C3225X5R1E106K250AA
Series: C
Operating Temperature Range: -55°C ~ 85°C
Features: 10 µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-3946-6, C3225X5R1E106K, C3225X5R1E106KTJ00N, C3225X5R1E106KT, 445-3946-2, 445-3946-1

Buy Now
Ceramic Capacitor, 10Uf, 25V, X5R, 10%, 1210, Full Reel; Capacitance Tdk - 87R4456 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 25V, X5R, 10%, 1210, Full Reel; Capacitance Tdk
87R4456
Ceramic Capacitor, 10Uf, 25V, X5R, 10%, 1210, Full Reel; Capacitance Tdk 87R4456
CERAMIC CAPACITOR, 10UF, 25V, X5R, 10%, 1210, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 25V, X5R, 10%, 1210, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 10Uf, 25V, X5R, 10%, 1210; Capacitance Tdk - 90R7824 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 25V, X5R, 10%, 1210; Capacitance Tdk
90R7824
Ceramic Capacitor, 10Uf, 25V, X5R, 10%, 1210; Capacitance Tdk 90R7824
CERAMIC CAPACITOR, 10UF, 25V, X5R, 10%, 1210; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 25V, X5R, 10%, 1210; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 10Uf, 25V, Mlcc, 1210 Rohs Compliant Tdk - 68AH9467 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Mlcc, 1210 Rohs Compliant Tdk
68AH9467
Cap, 10Uf, 25V, Mlcc, 1210 Rohs Compliant Tdk 68AH9467
CAP, 10UF, 25V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 10UF, 25V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 10 F, 10%, X5R, 25 V, 1210 [3225 Metric] Rohs Compliant Tdk - 05X9906 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 10 F, 10%, X5R, 25 V, 1210 [3225 Metric] Rohs Compliant Tdk
05X9906
Multilayer Ceramic Capacitor, C Series, 10 F, 10%, X5R, 25 V, 1210 [3225 Metric] Rohs Compliant Tdk 05X9906
Multilayer Ceramic Capacitor, C Series, 10 - F, - 10%, X5R, 25 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 10 - F, - 10%, X5R, 25 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225X5R1E106K250AA 60-C3225X5R1E106K250AA 7407723 7407723P 445-3946-6-ND 445-3946-1-ND 865588-C3225X5R1E106K250AA 87R4456 68AH9467 05X9906
Product Name Multilayer Ceramic Chip Capacitor 10UF 25V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C3225X5R1E106K250AA Ceramic Capacitor, 10Uf, 25V, X5R, 10%, 1210, Full Reel; Capacitance Tdk Cap, 10Uf, 25V, Mlcc, 1210 Rohs Compliant Tdk Multilayer Ceramic Capacitor, C Series, 10 F, 10%, X5R, 25 V, 1210 [3225 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C233U030BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers