TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225X5R1C226K250AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225X5R1C226K250AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225X5R1C226K250AA
Multilayer Ceramic Chip Capacitor C3225X5R1C226K250AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - C3225X5R1C226K250AA - 1027199-C3225X5R1C226K250AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3225X5R1C226K250AA
1027199-C3225X5R1C226K250AA
Ceramic Capacitors - C3225X5R1C226K250AA 1027199-C3225X5R1C226K250AA
Manufacturer: TDK Corporation Win Source Part Number: 1027199-C3225X5R1C22 6K250AA Packaging: Reel - TR Features: Low ESL Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 22μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.110" (2.80mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: TDK Corporation
Win Source Part Number: 1027199-C3225X5R1C226K250AA
Packaging: Reel - TR
Features: Low ESL
Voltage Rating: 16V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 22μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.110" (2.80mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
Singapore, Singapore
22UF 16V Capacitor
60-C3225X5R1C226K250AA
22UF 16V Capacitor 60-C3225X5R1C226K250AA
CAP CER 22UF 16V X5R 1210 Product overview: C3225X5R1C226K250AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X5R1C226K250 AA can be used for catalog matching and distributor lookup.

CAP CER 22UF 16V X5R 1210 Product overview: C3225X5R1C226K250AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X5R1C226K250AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-3949-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3949-1-ND
Ceramic Capacitors 445-3949-1-ND
22µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

22µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-3949-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3949-6-ND
Ceramic Capacitors 445-3949-6-ND
22µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

22µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-3949-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3949-2-ND
Ceramic Capacitors 445-3949-2-ND
22µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

22µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitor, 22Uf, 16V, X5R, 10%, 1210; Capacitance Tdk - 90R7822 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 16V, X5R, 10%, 1210; Capacitance Tdk
90R7822
Ceramic Capacitor, 22Uf, 16V, X5R, 10%, 1210; Capacitance Tdk 90R7822
CERAMIC CAPACITOR, 22UF, 16V, X5R, 10%, 1210; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 16V, X5R, 10%, 1210; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 22Uf, 16V, X5R, 10%, 1210, Full Reel; Capacitance Tdk - 87R4454 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 16V, X5R, 10%, 1210, Full Reel; Capacitance Tdk
87R4454
Ceramic Capacitor, 22Uf, 16V, X5R, 10%, 1210, Full Reel; Capacitance Tdk 87R4454
CERAMIC CAPACITOR, 22UF, 16V, X5R, 10%, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 16V, X5R, 10%, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225X5R1C226K250AA 1027199-C3225X5R1C226K250AA 60-C3225X5R1C226K250AA 445-3949-1-ND 445-3949-6-ND 90R7822
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C3225X5R1C226K250AA 22UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 22Uf, 16V, X5R, 10%, 1210; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701090 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 254LC3700KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details