Manufacturer: TDK Corporation
Win Source Part Number: 820129-C3225X5R1A476
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Product overview: C3225X5R1A476MT000E from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X5R1A476MT00
10V 47uF X5R ±20% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 820129-C3225X5R1A476MT000E | 60-C3225X5R1A476MT000E | C3225X5R1A476MT000E |
| Product Name | Ceramic Capacitors - C3225X5R1A476MT000E | Capacitor | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | |
| Technology | Multilayer | ||
| Capacitance Type | Fixed | ||
| RoHS Compliant | Yes | ||
| Electrostatic Capacitors | Ceramic Composition |