TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225X5R0J336M200AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225X5R0J336M200AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225X5R0J336M200AA
Multilayer Ceramic Chip Capacitor C3225X5R0J336M200AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
33UF 6.3V Capacitor
60-C3225X5R0J336M200AA
33UF 6.3V Capacitor 60-C3225X5R0J336M200AA
CAP CER 33UF 6.3V X5R 1210 Product overview: C3225X5R0J336M200AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X5R0J336M200 AA can be used for catalog matching and distributor lookup.

CAP CER 33UF 6.3V X5R 1210 Product overview: C3225X5R0J336M200AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X5R0J336M200AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-7737-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7737-1-ND
Ceramic Capacitors 445-7737-1-ND
33µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

33µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7737-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7737-2-ND
Ceramic Capacitors 445-7737-2-ND
33µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

33µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7737-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7737-6-ND
Ceramic Capacitors 445-7737-6-ND
33µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

33µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitor, 33Uf, 6.3V, X5R, 20%, 1210; Capacitance Tdk - 87R4441 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 33Uf, 6.3V, X5R, 20%, 1210; Capacitance Tdk
87R4441
Ceramic Capacitor, 33Uf, 6.3V, X5R, 20%, 1210; Capacitance Tdk 87R4441
CERAMIC CAPACITOR, 33UF, 6.3V, X5R, 20%, 1210; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 33UF, 6.3V, X5R, 20%, 1210; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C3225X5R0J336M200AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225X5R0J336M200AA
Ceramic Capacitors C3225X5R0J336M200AA
CAP CER 33UF 6.3V X5R 1210

CAP CER 33UF 6.3V X5R 1210

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225X5R0J336M200AA 60-C3225X5R0J336M200AA 445-7737-1-ND 445-7737-6-ND 87R4441 C3225X5R0J336M200AA
Product Name Multilayer Ceramic Chip Capacitor 33UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 33Uf, 6.3V, X5R, 20%, 1210; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701085 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-3864-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details