TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225X5R0J226M200AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225X5R0J226M200AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225X5R0J226M200AA
Multilayer Ceramic Chip Capacitor C3225X5R0J226M200AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Capacitors - Ceramic Capacitors - 1330165-C3225X5R0J226M200AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330165-C3225X5R0J226M200AA
Capacitors - Ceramic Capacitors 1330165-C3225X5R0J226M200AA
Manufacturer: TDK Corporation Win Source Part Number: 1330165-C3225X5R0J22 6M200AA Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: General Purpose Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.087" (2.20mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-7734-6,C3225X5R0 J226MT0A0N,C3225X5R0 J226MTJ00N,445-7734- 1,C3225X5R0J226M/1.6 0,445-7734-2 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1330165-C3225X5R0J226M200AA
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Low ESL
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: General Purpose
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Thickness (Max): 0.087" (2.20mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-7734-6,C3225X5R0J226MT0A0N,C3225X5R0J226MTJ00N,445-7734-1,C3225X5R0J226M/1.60,445-7734-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 445-7734-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7734-1-ND
Ceramic Capacitors 445-7734-1-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7734-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7734-6-ND
Ceramic Capacitors 445-7734-6-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7734-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7734-2-ND
Ceramic Capacitors 445-7734-2-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
22UF 6.3V Capacitor
60-C3225X5R0J226M200AA
22UF 6.3V Capacitor 60-C3225X5R0J226M200AA
CAP CER 22UF 6.3V X5R 1210 Product overview: C3225X5R0J226M200AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X5R0J226M200 AA can be used for catalog matching and distributor lookup.

CAP CER 22UF 6.3V X5R 1210 Product overview: C3225X5R0J226M200AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X5R0J226M200AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 22Uf, 6.3V, X5R, 20%, 1210, Full Reel; Capacitance Tdk - 87R4439 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 6.3V, X5R, 20%, 1210, Full Reel; Capacitance Tdk
87R4439
Ceramic Capacitor, 22Uf, 6.3V, X5R, 20%, 1210, Full Reel; Capacitance Tdk 87R4439
CERAMIC CAPACITOR, 22UF, 6.3V, X5R, 20%, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 6.3V, X5R, 20%, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225X5R0J226M200AA 1330165-C3225X5R0J226M200AA 445-7734-1-ND 445-7734-6-ND 60-C3225X5R0J226M200AA 87R4439
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 22UF 6.3V Capacitor Ceramic Capacitor, 22Uf, 6.3V, X5R, 20%, 1210, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M20R103K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers