TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225NP01H104J250AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225NP01H104J250AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225NP01H104J250AA
Multilayer Ceramic Chip Capacitor C3225NP01H104J250AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-14888-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14888-2-ND
Ceramic Capacitors 445-14888-2-ND
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14888-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14888-1-ND
Ceramic Capacitors 445-14888-1-ND
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C3225NP01H104J250AA
CAP CER 0.1UF 50V NP0 1210

CAP CER 0.1UF 50V NP0 1210

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number C3225NP01H104J250AA 445-14888-2-ND C3225NP01H104J250AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021335 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1290-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers