TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225JB2A105K200AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225JB2A105K200AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225JB2A105K200AA
Multilayer Ceramic Chip Capacitor C3225JB2A105K200AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-11864-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11864-1-ND
Ceramic Capacitors 445-11864-1-ND
1µF ±10% 100V Ceramic Capacitor JB 1210 (3225 Metric)

1µF ±10% 100V Ceramic Capacitor JB 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11864-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11864-2-ND
Ceramic Capacitors 445-11864-2-ND
1µF ±10% 100V Ceramic Capacitor JB 1210 (3225 Metric)

1µF ±10% 100V Ceramic Capacitor JB 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Capacitors Capacitors
Product Number C3225JB2A105K200AA 445-11864-1-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 245LC3500KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details