TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225JB1E106M250AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225JB1E106M250AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225JB1E106M250AA
Multilayer Ceramic Chip Capacitor C3225JB1E106M250AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-11851-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11851-1-ND
Ceramic Capacitors 445-11851-1-ND
10µF ±20% 25V Ceramic Capacitor JB 1210 (3225 Metric)

10µF ±20% 25V Ceramic Capacitor JB 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11851-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11851-2-ND
Ceramic Capacitors 445-11851-2-ND
10µF ±20% 25V Ceramic Capacitor JB 1210 (3225 Metric)

10µF ±20% 25V Ceramic Capacitor JB 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 25V Capacitor
60-C3225JB1E106M250AA
10UF 25V Capacitor 60-C3225JB1E106M250AA
CAP CER 10UF 25V JB 1210 Product overview: C3225JB1E106M250AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225JB1E106M250A A can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V JB 1210 Product overview: C3225JB1E106M250AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225JB1E106M250AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1038058-C3225JB1E106M250AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1038058-C3225JB1E106M250AA
Capacitors - Ceramic Capacitors 1038058-C3225JB1E106M250AA
Win Source Part Number: 1038058-C3225JB1E106 M250AA Category: Capacitors>Ceramic Capacitors Series: C Features: Low ESL Package: Tape & Reel Applications: General Purpose Standard Package: 1,000 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 25V Temperature Coefficient: JB Thickness (Max): 0.110" (2.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): TMK325BJ106MM-T; C3225X5R1E106M250AA; GRM32DR61E106KA12L; C3225X7R1E106M250AC; GRM32DR71E106MA12L; GRM32DR61E106MA12L; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-11851-2,445-1185 1-1,C3225JB1E106MTJ0 0N,445-11851-6 Product Status: Not For New Designs

Win Source Part Number: 1038058-C3225JB1E106M250AA
Category: Capacitors>Ceramic Capacitors
Series: C
Features: Low ESL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 1,000
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 25V
Temperature Coefficient: JB
Thickness (Max): 0.110" (2.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): TMK325BJ106MM-T; C3225X5R1E106M250AA; GRM32DR61E106KA12L; C3225X7R1E106M250AC; GRM32DR71E106MA12L; GRM32DR61E106MA12L;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-11851-2,445-11851-1,C3225JB1E106MTJ00N,445-11851-6
Product Status: Not For New Designs

Buy Now

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3225JB1E106M250AA 445-11851-1-ND 60-C3225JB1E106M250AA 1038058-C3225JB1E106M250AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors 10UF 25V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701294 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 337AXZ025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details