TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225JB1C106K200AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225JB1C106K200AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225JB1C106K200AA
Multilayer Ceramic Chip Capacitor C3225JB1C106K200AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-11844-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11844-1-ND
Ceramic Capacitors 445-11844-1-ND
10µF ±10% 16V Ceramic Capacitor JB 1210 (3225 Metric)

10µF ±10% 16V Ceramic Capacitor JB 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11844-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11844-2-ND
Ceramic Capacitors 445-11844-2-ND
10µF ±10% 16V Ceramic Capacitor JB 1210 (3225 Metric)

10µF ±10% 16V Ceramic Capacitor JB 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 16V Capacitor
60-C3225JB1C106K200AA
10UF 16V Capacitor 60-C3225JB1C106K200AA
CAP CER 10UF 16V JB 1210 Product overview: C3225JB1C106K200AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225JB1C106K200A A can be used for catalog matching and distributor lookup.

CAP CER 10UF 16V JB 1210 Product overview: C3225JB1C106K200AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225JB1C106K200AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C3225JB1C106K200AA - 770916-C3225JB1C106K200AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3225JB1C106K200AA
770916-C3225JB1C106K200AA
Ceramic Capacitors - C3225JB1C106K200AA 770916-C3225JB1C106K200AA
Manufacturer: TDK Corporation Win Source Part Number: 770916-C3225JB1C106K 200AA Series: C Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C Features: Low ESL Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±10% Temperature Coefficient: JB Family Name: C3225 Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 16V Thickness (Maximum): 0.087" (2.20mm) Alternative Parts (Cross-Reference): GRM32AB31C106KAB6F; GRM32AB31C106KAB6B; GRM32AB31C106KAB6C; GRM32AB31C106KAB6D; Introduction Date: March 27, 2013 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 770916-C3225JB1C106K200AA
Series: C
Packaging: Reel package
Operating Temperature Range: -25°C ~ 85°C
Features: Low ESL
Package: 1210
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 10μF
Tolerance: ±10%
Temperature Coefficient: JB
Family Name: C3225
Categories: Capacitors
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Voltage Rating DC: 16V
Thickness (Maximum): 0.087" (2.20mm)
Alternative Parts (Cross-Reference): GRM32AB31C106KAB6F; GRM32AB31C106KAB6B; GRM32AB31C106KAB6C; GRM32AB31C106KAB6D;
Introduction Date: March 27, 2013
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - C3225JB1C106K200AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225JB1C106K200AA
Ceramic Capacitors C3225JB1C106K200AA
CAP CER 10UF 16V JB 1210

CAP CER 10UF 16V JB 1210

Supplier's Site Datasheet
CAP CER 10UF 16V JB 1210 - 769-C3225JB1C106K200AA - Utmel Electronic Limited
Hong Kong, China
CAP CER 10UF 16V JB 1210
769-C3225JB1C106K200AA
CAP CER 10UF 16V JB 1210 769-C3225JB1C106K200AA
CAP CER 10UF 16V JB 1210

CAP CER 10UF 16V JB 1210

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225JB1C106K200AA 445-11844-1-ND 60-C3225JB1C106K200AA 770916-C3225JB1C106K200AA C3225JB1C106K200AA 769-C3225JB1C106K200AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors 10UF 16V Capacitor Ceramic Capacitors - C3225JB1C106K200AA Ceramic Capacitors CAP CER 10UF 16V JB 1210
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15U682M1-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details