TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225CH2J562K160AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225CH2J562K160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225CH2J562K160AA
Multilayer Ceramic Chip Capacitor C3225CH2J562K160AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
5600PF 630V Capacitor
60-C3225CH2J562K160AA
5600PF 630V Capacitor 60-C3225CH2J562K160AA
CAP CER 5600PF 630V CH 1210 Product overview: C3225CH2J562K160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225CH2J562K160A A can be used for catalog matching and distributor lookup.

CAP CER 5600PF 630V CH 1210 Product overview: C3225CH2J562K160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225CH2J562K160AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-11835-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11835-1-ND
Ceramic Capacitors 445-11835-1-ND
5600pF ±10% 630V Ceramic Capacitor CH 1210 (3225 Metric)

5600pF ±10% 630V Ceramic Capacitor CH 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11835-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11835-2-ND
Ceramic Capacitors 445-11835-2-ND
5600pF ±10% 630V Ceramic Capacitor CH 1210 (3225 Metric)

5600pF ±10% 630V Ceramic Capacitor CH 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3225CH2J562K160AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225CH2J562K160AA
Ceramic Capacitors C3225CH2J562K160AA
CAP CER 5600PF 630V CH 1210

CAP CER 5600PF 630V CH 1210

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3225CH2J562K160AA 60-C3225CH2J562K160AA 445-11835-1-ND C3225CH2J562K160AA
Product Name Multilayer Ceramic Chip Capacitor 5600PF 630V Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0056 microF 0.0056 microF 0.0056 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Thin Film Capacitors - 1761-CSA-100-10X10X4-G-100-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details