TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225CH2J472J160AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225CH2J472J160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225CH2J472J160AA
Multilayer Ceramic Chip Capacitor C3225CH2J472J160AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - C3225CH2J472J160AA - 914480-C3225CH2J472J160AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3225CH2J472J160AA
914480-C3225CH2J472J160AA
Ceramic Capacitors - C3225CH2J472J160AA 914480-C3225CH2J472J160AA
Manufacturer: TDK Corporation Win Source Part Number: 914480-C3225CH2J472J 160AA Series: C Operating Temperature Range: -25°C ~ 85°C Features: 4700 pF ±5% 630V Ceramic Capacitor CH 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-11832-6, 445-11832-1, 445-11832-2, C3225CH2J472JT000N

Manufacturer: TDK Corporation
Win Source Part Number: 914480-C3225CH2J472J160AA
Series: C
Operating Temperature Range: -25°C ~ 85°C
Features: 4700 pF ±5% 630V Ceramic Capacitor CH 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-11832-6, 445-11832-1, 445-11832-2, C3225CH2J472JT000N

Buy Now
Singapore, Singapore
4700PF 630V Capacitor
60-C3225CH2J472J160AA
4700PF 630V Capacitor 60-C3225CH2J472J160AA
CAP CER 4700PF 630V CH 1210 Product overview: C3225CH2J472J160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225CH2J472J160A A can be used for catalog matching and distributor lookup.

CAP CER 4700PF 630V CH 1210 Product overview: C3225CH2J472J160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225CH2J472J160AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-11832-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11832-2-ND
Ceramic Capacitors 445-11832-2-ND
4700pF ±5% 630V Ceramic Capacitor CH 1210 (3225 Metric)

4700pF ±5% 630V Ceramic Capacitor CH 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3225CH2J472J160AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225CH2J472J160AA
Ceramic Capacitors C3225CH2J472J160AA
CAP CER 4700PF 630V CH 1210

CAP CER 4700PF 630V CH 1210

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225CH2J472J160AA 914480-C3225CH2J472J160AA 60-C3225CH2J472J160AA 445-11832-2-ND C3225CH2J472J160AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C3225CH2J472J160AA 4700PF 630V Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Ceramic Capacitors - C11CF5R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details