TDK U.S.A. Corporation Ceramic Capacitors C3225CH2A683K230AA

Description
0.068µF ±10% 100V Ceramic Capacitor CH 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 100V Ceramic Capacitor CH 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-15468-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15468-1-ND
Ceramic Capacitors 445-15468-1-ND
0.068µF ±10% 100V Ceramic Capacitor CH 1210 (3225 Metric)

0.068µF ±10% 100V Ceramic Capacitor CH 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15468-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15468-2-ND
Ceramic Capacitors 445-15468-2-ND
0.068µF ±10% 100V Ceramic Capacitor CH 1210 (3225 Metric)

0.068µF ±10% 100V Ceramic Capacitor CH 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
0.068UF 100V Capacitor
60-C3225CH2A683K230AA
0.068UF 100V Capacitor 60-C3225CH2A683K230AA
CAP CER 0.068UF 100V CH 1210 Product overview: C3225CH2A683K230AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225CH2A683K230A A can be used for catalog matching and distributor lookup.

CAP CER 0.068UF 100V CH 1210 Product overview: C3225CH2A683K230AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225CH2A683K230AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors C3225CH2A683K230AA
CAP CER 0.068UF 100V CH 1210

CAP CER 0.068UF 100V CH 1210

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 445-15468-1-ND 60-C3225CH2A683K230AA C3225CH2A683K230AA
Product Name Ceramic Capacitors 0.068UF 100V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1701052 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK06BX124K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details