TDK U.S.A. Corporation Ceramic Capacitors C3225C0G3A472J200AE

Description
4700pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175426-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175426-6-ND
Ceramic Capacitors 445-175426-6-ND
4700pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

4700pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175426-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175426-1-ND
Ceramic Capacitors 445-175426-1-ND
4700pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

4700pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175426-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175426-2-ND
Ceramic Capacitors 445-175426-2-ND
4700pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

4700pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Mlcc,1210,c0G,1000V,4.7Nf,2Mm / Tape And Reel Rohs Compliant Tdk - 58AC2629 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1210,c0G,1000V,4.7Nf,2Mm / Tape And Reel Rohs Compliant Tdk
58AC2629
Mlcc,1210,c0G,1000V,4.7Nf,2Mm / Tape And Reel Rohs Compliant Tdk 58AC2629
MLCC,1210,C0G,1000V, 4.7nF,2mm / Tape and Reel RoHS Compliant: Yes

MLCC,1210,C0G,1000V,4.7nF,2mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - C3225C0G3A472J200AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225C0G3A472J200AE
Ceramic Capacitors C3225C0G3A472J200AE
CAP CER 4700PF 1KV C0G/NP0 1210

CAP CER 4700PF 1KV C0G/NP0 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-175426-6-ND 445-175426-1-ND 58AC2629 C3225C0G3A472J200AE
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,1210,c0G,1000V,4.7Nf,2Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701110 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX103M-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521000681FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details