TDK U.S.A. Corporation Ceramic Capacitors C3225C0G3A182J200AC

Description
1800pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
1800pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-C3225C0G3A182J200ACDKR-ND - DigiKey
Thief River Falls, MN, United States
1800pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

1800pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C3225C0G3A182J200ACCT-ND - DigiKey
Thief River Falls, MN, United States
1800pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

1800pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C3225C0G3A182J200ACTR-ND - DigiKey
Thief River Falls, MN, United States
1800pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

1800pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C3225C0G3A182J200AC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C3225C0G3A182J200AC
Capacitors - Ceramic Capacitors C3225C0G3A182J200AC
CAP CER 1800PF 1KV C0G/NP0 1210

CAP CER 1800PF 1KV C0G/NP0 1210

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 445-C3225C0G3A182J200ACDKR-ND 445-C3225C0G3A182J200ACCT-ND C3225C0G3A182J200AC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C213U040AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701079 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1808JA250102JJTS2XTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details