TDK U.S.A. Corporation Ceramic Capacitors C3225C0G3A102J200AE

Description
1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175422-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175422-6-ND
Ceramic Capacitors 445-175422-6-ND
1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175422-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175422-1-ND
Ceramic Capacitors 445-175422-1-ND
1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175422-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175422-2-ND
Ceramic Capacitors 445-175422-2-ND
1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Mlcc,1210,c0G,1000V,1Nf,2Mm / Tape And Reel Rohs Compliant Tdk - 58AC2625 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1210,c0G,1000V,1Nf,2Mm / Tape And Reel Rohs Compliant Tdk
58AC2625
Mlcc,1210,c0G,1000V,1Nf,2Mm / Tape And Reel Rohs Compliant Tdk 58AC2625
MLCC,1210,C0G,1000V, 1nF,2mm / Tape and Reel RoHS Compliant: Yes

MLCC,1210,C0G,1000V,1nF,2mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - C3225C0G3A102J200AE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C3225C0G3A102J200AE
Capacitors - Ceramic Capacitors C3225C0G3A102J200AE
CAP CER 1000PF 1KV C0G/NP0 1210

CAP CER 1000PF 1KV C0G/NP0 1210

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-175422-6-ND 445-175422-1-ND 58AC2625 C3225C0G3A102J200AE
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,1210,c0G,1000V,1Nf,2Mm / Tape And Reel Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor Boardflex Sensitive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVR2R5MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100391JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details