TDK U.S.A. Corporation Ceramic Capacitors C3225C0G3A102G200AC

Description
COMMERCIAL GRADE,MLCC,1210,C0G, 1
Request a Quote Datasheet
Description
COMMERCIAL GRADE,MLCC,1210,C0G, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-C3225C0G3A102G200ACDKR-ND - DigiKey
Thief River Falls, MN, United States
COMMERCIAL GRADE,MLCC,1210,C0G, 1

COMMERCIAL GRADE,MLCC,1210,C0G,1

Buy Now Datasheet
Ceramic Capacitors - 445-C3225C0G3A102G200ACTR-ND - DigiKey
Thief River Falls, MN, United States
COMMERCIAL GRADE,MLCC,1210,C0G, 1

COMMERCIAL GRADE,MLCC,1210,C0G,1

Buy Now Datasheet
Ceramic Capacitors - 445-C3225C0G3A102G200ACCT-ND - DigiKey
Thief River Falls, MN, United States
COMMERCIAL GRADE,MLCC,1210,C0G, 1

COMMERCIAL GRADE,MLCC,1210,C0G,1

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 445-C3225C0G3A102G200ACDKR-ND 445-C3225C0G3A102G200ACTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details