TDK U.S.A. Corporation Ceramic Capacitors C3225C0G2W333J250AE

Description
0.033µF ±5% 450V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.033µF ±5% 450V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180325-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180325-2-ND
Ceramic Capacitors 445-180325-2-ND
0.033µF ±5% 450V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.033µF ±5% 450V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180325-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180325-1-ND
Ceramic Capacitors 445-180325-1-ND
0.033µF ±5% 450V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.033µF ±5% 450V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3225C0G2W333J250AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225C0G2W333J250AE
Ceramic Capacitors C3225C0G2W333J250AE
CAP CER 0.033UF 450V C0GNP0 1210

CAP CER 0.033UF 450V C0GNP0 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-180325-2-ND C3225C0G2W333J250AE
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N220J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details