TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225C0G2J223J230AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225C0G2J223J230AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225C0G2J223J230AA
Multilayer Ceramic Chip Capacitor C3225C0G2J223J230AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14878-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14878-6-ND
Ceramic Capacitors 445-14878-6-ND
0.022µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.022µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14878-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14878-2-ND
Ceramic Capacitors 445-14878-2-ND
0.022µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.022µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14878-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14878-1-ND
Ceramic Capacitors 445-14878-1-ND
0.022µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.022µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Cap, 0.022Μf, 630V, 5%, C0G/np0, 1210; Capacitance Tdk - 68AC5020 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 630V, 5%, C0G/np0, 1210; Capacitance Tdk
68AC5020
Cap, 0.022Μf, 630V, 5%, C0G/np0, 1210; Capacitance Tdk 68AC5020
CAP, 0.022µF, 630V, 5%, C0G/NP0, 1210; Capacitance:22000pF; Voltage Rating:630V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 0.022µF, 630V, 5%, C0G/NP0, 1210; Capacitance:22000pF; Voltage Rating:630V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3225C0G2J223J230AA 445-14878-6-ND 445-14878-2-ND 68AC5020
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 0.022Μf, 630V, 5%, C0G/np0, 1210; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminium Capacitors - 1701267 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 156XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers