TDK Corporation Multilayer Ceramic Chip Capacitor C3225C0G2A333J200AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225C0G2A333J200AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225C0G2A333J200AA
Multilayer Ceramic Chip Capacitor C3225C0G2A333J200AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - C3225C0G2A333J200AA - 1011154-C3225C0G2A333J200AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3225C0G2A333J200AA
1011154-C3225C0G2A333J200AA
Ceramic Capacitors - C3225C0G2A333J200AA 1011154-C3225C0G2A333J200AA
Manufacturer: TDK Corporation Win Source Part Number: 1011154-C3225C0G2A33 3J200AA Packaging: Reel - TR Voltage Rating: 100V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.033μF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.087" (2.20mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1011154-C3225C0G2A333J200AA
Packaging: Reel - TR
Voltage Rating: 100V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.033μF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.087" (2.20mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
0.033UF 100V Capacitor
60-C3225C0G2A333J200AA
0.033UF 100V Capacitor 60-C3225C0G2A333J200AA
CAP CER 0.033UF 100V C0G 1210 Product overview: C3225C0G2A333J200AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225C0G2A333J200 AA can be used for catalog matching and distributor lookup.

CAP CER 0.033UF 100V C0G 1210 Product overview: C3225C0G2A333J200AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225C0G2A333J200AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-2348-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2348-6-ND
Ceramic Capacitors 445-2348-6-ND
0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2348-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2348-1-ND
Ceramic Capacitors 445-2348-1-ND
0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2348-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2348-2-ND
Ceramic Capacitors 445-2348-2-ND
0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3225C0G2A333J200AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225C0G2A333J200AA
Ceramic Capacitors C3225C0G2A333J200AA
CAP CER 0.033UF 100V C0G 1210

CAP CER 0.033UF 100V C0G 1210

Supplier's Site Datasheet
Capacitor Ceramic 0.033Uf 100V, C0G, 5%, 1210; Capacitance Tdk - 87R4427 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.033Uf 100V, C0G, 5%, 1210; Capacitance Tdk
87R4427
Capacitor Ceramic 0.033Uf 100V, C0G, 5%, 1210; Capacitance Tdk 87R4427
CAPACITOR CERAMIC 0.033UF 100V, C0G, 5%, 1210; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:C0G / NP0 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.033UF 100V, C0G, 5%, 1210; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:C0G / NP0 RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors C3225C0G2A333J200AA
CAP CER 0.033UF 100V C0G 1210

CAP CER 0.033UF 100V C0G 1210

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225C0G2A333J200AA 1011154-C3225C0G2A333J200AA 60-C3225C0G2A333J200AA 445-2348-6-ND 445-2348-1-ND C3225C0G2A333J200AA 87R4427 C3225C0G2A333J200AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C3225C0G2A333J200AA 0.033UF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.033Uf 100V, C0G, 5%, 1210; Capacitance Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Technology Multilayer Film Capacitors Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - GE330K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details