TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225C0G2A153J125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225C0G2A153J125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225C0G2A153J125AA
Multilayer Ceramic Chip Capacitor C3225C0G2A153J125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-2346-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2346-1-ND
Ceramic Capacitors 445-2346-1-ND
0.015µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.015µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2346-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2346-2-ND
Ceramic Capacitors 445-2346-2-ND
0.015µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.015µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2346-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2346-6-ND
Ceramic Capacitors 445-2346-6-ND
0.015µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.015µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.015Uf 100V, C0G, 5%, 1210, Full Reel; Capacitance Tdk - 87R4425 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.015Uf 100V, C0G, 5%, 1210, Full Reel; Capacitance Tdk
87R4425
Capacitor Ceramic 0.015Uf 100V, C0G, 5%, 1210, Full Reel; Capacitance Tdk 87R4425
CAPACITOR CERAMIC 0.015UF 100V, C0G, 5%, 1210, FULL REEL; Capacitance:15000pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CAPACITOR CERAMIC 0.015UF 100V, C0G, 5%, 1210, FULL REEL; Capacitance:15000pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.015Uf, 100V, Mlcc, 1210 Rohs Compliant Tdk - 78AH1687 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Uf, 100V, Mlcc, 1210 Rohs Compliant Tdk
78AH1687
Cap, 0.015Uf, 100V, Mlcc, 1210 Rohs Compliant Tdk 78AH1687
CAP, 0.015UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 0.015UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225C0G2A153J125AA 445-2346-1-ND 445-2346-6-ND 87R4425 78AH1687
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.015Uf 100V, C0G, 5%, 1210, Full Reel; Capacitance Tdk Cap, 0.015Uf, 100V, Mlcc, 1210 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021326 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details