TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X8R1H105M160AB

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X8R1H105M160AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X8R1H105M160AB
Multilayer Ceramic Chip Capacitor C3216X8R1H105M160AB
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-14848-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14848-1-ND
Ceramic Capacitors 445-14848-1-ND
1µF ±20% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

1µF ±20% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14848-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14848-6-ND
Ceramic Capacitors 445-14848-6-ND
1µF ±20% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

1µF ±20% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14848-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14848-2-ND
Ceramic Capacitors 445-14848-2-ND
1µF ±20% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

1µF ±20% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number C3216X8R1H105M160AB 445-14848-1-ND 445-14848-6-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details