TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X8R1E684K115AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X8R1E684K115AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X8R1E684K115AA
Multilayer Ceramic Chip Capacitor C3216X8R1E684K115AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-3433-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3433-2-ND
Ceramic Capacitors 445-3433-2-ND
0.68µF ±10% 25V Ceramic Capacitor X8R 1206 (3216 Metric)

0.68µF ±10% 25V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-3433-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3433-1-ND
Ceramic Capacitors 445-3433-1-ND
0.68µF ±10% 25V Ceramic Capacitor X8R 1206 (3216 Metric)

0.68µF ±10% 25V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.68Uf, 25V, X8R, 10%, 1206, Full Reel; Capacitance Tdk - 87R4395 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.68Uf, 25V, X8R, 10%, 1206, Full Reel; Capacitance Tdk
87R4395
Capacitor Ceramic 0.68Uf, 25V, X8R, 10%, 1206, Full Reel; Capacitance Tdk 87R4395
CAPACITOR CERAMIC 0.68UF, 25V, X8R, 10%, 1206, FULL REEL; Capacitance:0.68µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.68UF, 25V, X8R, 10%, 1206, FULL REEL; Capacitance:0.68µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C3216X8R1E684K115AA 445-3433-2-ND 87R4395
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitor Ceramic 0.68Uf, 25V, X8R, 10%, 1206, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701032 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers