TDK U.S.A. Corporation Ceramic Capacitors C3216X8R1E475K160AE

Description
4.7µF ±10% 25V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 25V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174810-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174810-2-ND
Ceramic Capacitors 445-174810-2-ND
4.7µF ±10% 25V Ceramic Capacitor X8R 1206 (3216 Metric)

4.7µF ±10% 25V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-174810-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174810-1-ND
Ceramic Capacitors 445-174810-1-ND
4.7µF ±10% 25V Ceramic Capacitor X8R 1206 (3216 Metric)

4.7µF ±10% 25V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-174810-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174810-6-ND
Ceramic Capacitors 445-174810-6-ND
4.7µF ±10% 25V Ceramic Capacitor X8R 1206 (3216 Metric)

4.7µF ±10% 25V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Mlcc,1206,x8R,25V,4.7Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk - 02AC2119 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1206,x8R,25V,4.7Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk
02AC2119
Mlcc,1206,x8R,25V,4.7Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk 02AC2119
MLCC,1206,X8R,25V,4. 7µF,1.6mm / Tape and Reel RoHS Compliant: Yes

MLCC,1206,X8R,25V,4.7µF,1.6mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-174810-2-ND 445-174810-6-ND 02AC2119
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,1206,x8R,25V,4.7Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000390GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Film Capacitors - 106K050CS4G-FA - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers