TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X8R1E474K085AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X8R1E474K085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X8R1E474K085AA
Multilayer Ceramic Chip Capacitor C3216X8R1E474K085AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-2516-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2516-6-ND
Ceramic Capacitors 445-2516-6-ND
0.47µF ±10% 25V Ceramic Capacitor X8R 1206 (3216 Metric)

0.47µF ±10% 25V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2516-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2516-2-ND
Ceramic Capacitors 445-2516-2-ND
0.47µF ±10% 25V Ceramic Capacitor X8R 1206 (3216 Metric)

0.47µF ±10% 25V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2516-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2516-1-ND
Ceramic Capacitors 445-2516-1-ND
0.47µF ±10% 25V Ceramic Capacitor X8R 1206 (3216 Metric)

0.47µF ±10% 25V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number C3216X8R1E474K085AA 445-2516-6-ND 445-2516-2-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details