TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X8R1E334M085AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X8R1E334M085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X8R1E334M085AA
Multilayer Ceramic Chip Capacitor C3216X8R1E334M085AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-14845-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14845-1-ND
Ceramic Capacitors 445-14845-1-ND
0.33µF ±20% 25V Ceramic Capacitor X8R 1206 (3216 Metric)

0.33µF ±20% 25V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14845-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14845-6-ND
Ceramic Capacitors 445-14845-6-ND
0.33µF ±20% 25V Ceramic Capacitor X8R 1206 (3216 Metric)

0.33µF ±20% 25V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14845-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14845-2-ND
Ceramic Capacitors 445-14845-2-ND
0.33µF ±20% 25V Ceramic Capacitor X8R 1206 (3216 Metric)

0.33µF ±20% 25V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216X8R1E334M085AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X8R1E334M085AA
Ceramic Capacitors C3216X8R1E334M085AA
CAP CER 0.33UF 25V X8R 1206

CAP CER 0.33UF 25V X8R 1206

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3216X8R1E334M085AA 445-14845-1-ND 445-14845-6-ND C3216X8R1E334M085AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 338-101C502U063AA0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1620723 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details