TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X8R1E334K085AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X8R1E334K085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X8R1E334K085AA
Multilayer Ceramic Chip Capacitor C3216X8R1E334K085AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-3432-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3432-2-ND
Ceramic Capacitors 445-3432-2-ND
0.33µF ±10% 25V Ceramic Capacitor X8R 1206 (3216 Metric)

0.33µF ±10% 25V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-3432-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3432-1-ND
Ceramic Capacitors 445-3432-1-ND
0.33µF ±10% 25V Ceramic Capacitor X8R 1206 (3216 Metric)

0.33µF ±10% 25V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.33Uf, 25V, X8R, 10%, 1206; Capacitance Tdk - 87R4393 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.33Uf, 25V, X8R, 10%, 1206; Capacitance Tdk
87R4393
Capacitor Ceramic 0.33Uf, 25V, X8R, 10%, 1206; Capacitance Tdk 87R4393
CAPACITOR CERAMIC 0.33UF, 25V, X8R, 10%, 1206; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X8R; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.33UF, 25V, X8R, 10%, 1206; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X8R; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C3216X8R1E334K085AA 445-3432-2-ND 87R4393
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitor Ceramic 0.33Uf, 25V, X8R, 10%, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details