TDK-Lambda Americas Inc., High Power Division Ceramic Capacitor 4700Pf 630V, X7R, 10%, 1206, Full Reel; Capacitance Tdk C3216X7R2J472K115AA.

Description
CERAMIC CAPACITOR 4700PF 630V, X7R, 10%, 1206, FULL REEL; Capacitance:4700pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 4700PF 630V, X7R, 10%, 1206, FULL REEL; Capacitance:4700pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 4700Pf 630V, X7R, 10%, 1206, Full Reel; Capacitance Tdk - 27AC3699 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 630V, X7R, 10%, 1206, Full Reel; Capacitance Tdk
27AC3699
Ceramic Capacitor 4700Pf 630V, X7R, 10%, 1206, Full Reel; Capacitance Tdk 27AC3699
CERAMIC CAPACITOR 4700PF 630V, X7R, 10%, 1206, FULL REEL; Capacitance:4700pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 630V, X7R, 10%, 1206, FULL REEL; Capacitance:4700pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC3699
Product Name Ceramic Capacitor 4700Pf 630V, X7R, 10%, 1206, Full Reel; Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details