TDK-Lambda Americas Inc., High Power Division Ceramic Capacitor 0.22Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Tdk C3216X7R2A224K115AA.

Description
CERAMIC CAPACITOR 0.22UF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.22UF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.22Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Tdk - 25AC8584 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Tdk
25AC8584
Ceramic Capacitor 0.22Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Tdk 25AC8584
CERAMIC CAPACITOR 0.22UF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25AC8584
Product Name Ceramic Capacitor 0.22Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers