TDK Corporation Multilayer Ceramic Chip Capacitor C3216X5R1H105K160AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X5R1H105K160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X5R1H105K160AA
Multilayer Ceramic Chip Capacitor C3216X5R1H105K160AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-4044-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4044-2-ND
Ceramic Capacitors 445-4044-2-ND
1µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

1µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4044-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4044-6-ND
Ceramic Capacitors 445-4044-6-ND
1µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

1µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4044-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4044-1-ND
Ceramic Capacitors 445-4044-1-ND
1µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

1µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 50V, X5R, 10%, 1206, Full Reel; Capacitance Tdk - 87R4257 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 50V, X5R, 10%, 1206, Full Reel; Capacitance Tdk
87R4257
Ceramic Capacitor, 1Uf, 50V, X5R, 10%, 1206, Full Reel; Capacitance Tdk 87R4257
CERAMIC CAPACITOR, 1UF, 50V, X5R, 10%, 1206, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Case Size:1206RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 50V, X5R, 10%, 1206, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Case Size:1206RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 1Uf, 50V, X5R, 10%, 1206; Capacitance Tdk - 90R7784 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 50V, X5R, 10%, 1206; Capacitance Tdk
90R7784
Ceramic Capacitor, 1Uf, 50V, X5R, 10%, 1206; Capacitance Tdk 90R7784
CERAMIC CAPACITOR, 1UF, 50V, X5R, 10%, 1206; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 50V, X5R, 10%, 1206; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C3216X5R1H105K160AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X5R1H105K160AA
Ceramic Capacitors C3216X5R1H105K160AA
CAP CER 1UF 50V X5R 1206

CAP CER 1UF 50V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X5R1H105K160AA 445-4044-2-ND 445-4044-6-ND 87R4257 90R7784 C3216X5R1H105K160AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 50V, X5R, 10%, 1206, Full Reel; Capacitance Tdk Ceramic Capacitor, 1Uf, 50V, X5R, 10%, 1206; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details