TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X5R1E335K160AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X5R1E335K160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X5R1E335K160AA
Multilayer Ceramic Chip Capacitor C3216X5R1E335K160AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-4046-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4046-2-ND
Ceramic Capacitors 445-4046-2-ND
3.3µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

3.3µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4046-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4046-1-ND
Ceramic Capacitors 445-4046-1-ND
3.3µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

3.3µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4046-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4046-6-ND
Ceramic Capacitors 445-4046-6-ND
3.3µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

3.3µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216X5R1E335K160AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X5R1E335K160AA
Ceramic Capacitors C3216X5R1E335K160AA
CAP CER 3.3UF 25V X5R 1206

CAP CER 3.3UF 25V X5R 1206

Supplier's Site Datasheet
Ceramic Capacitor, 3.3Uf, 25V, X5R, 10%, 1206, Full Reel; Capacitance Tdk - 87R4253 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 3.3Uf, 25V, X5R, 10%, 1206, Full Reel; Capacitance Tdk
87R4253
Ceramic Capacitor, 3.3Uf, 25V, X5R, 10%, 1206, Full Reel; Capacitance Tdk 87R4253
CERAMIC CAPACITOR, 3.3UF, 25V, X5R, 10%, 1206, FULL REEL; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 3.3UF, 25V, X5R, 10%, 1206, FULL REEL; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X5R1E335K160AA 445-4046-2-ND 445-4046-6-ND C3216X5R1E335K160AA 87R4253
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 3.3Uf, 25V, X5R, 10%, 1206, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF120J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers