TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X5R1E156M160AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X5R1E156M160AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X5R1E156M160AB
Multilayer Ceramic Chip Capacitor C3216X5R1E156M160AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-14681-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14681-6-ND
Ceramic Capacitors 445-14681-6-ND
15µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

15µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14681-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14681-1-ND
Ceramic Capacitors 445-14681-1-ND
15µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

15µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14681-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14681-2-ND
Ceramic Capacitors 445-14681-2-ND
15µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

15µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216X5R1E156M160AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X5R1E156M160AB
Ceramic Capacitors C3216X5R1E156M160AB
CAP CER 15UF 25V X5R 1206

CAP CER 15UF 25V X5R 1206

Supplier's Site Datasheet
Cap, 15Uf, 25V, Mlcc, 1206 Rohs Compliant Tdk - 71AH3356 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 25V, Mlcc, 1206 Rohs Compliant Tdk
71AH3356
Cap, 15Uf, 25V, Mlcc, 1206 Rohs Compliant Tdk 71AH3356
CAP, 15UF, 25V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 15UF, 25V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X5R1E156M160AB 445-14681-6-ND 445-14681-1-ND C3216X5R1E156M160AB 71AH3356
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 15Uf, 25V, Mlcc, 1206 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2683-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701024 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details