TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X5R1C475K115AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X5R1C475K115AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X5R1C475K115AA
Multilayer Ceramic Chip Capacitor C3216X5R1C475K115AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7709-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7709-2-ND
Ceramic Capacitors 445-7709-2-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7709-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7709-1-ND
Ceramic Capacitors 445-7709-1-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7709-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7709-6-ND
Ceramic Capacitors 445-7709-6-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 16V Capacitor
60-C3216X5R1C475K115AA
4.7UF 16V Capacitor 60-C3216X5R1C475K115AA
CAP CER 4.7UF 16V X5R 1206 Product overview: C3216X5R1C475K115AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X5R1C475K115 AA can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 16V X5R 1206 Product overview: C3216X5R1C475K115AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X5R1C475K115AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic, 4.7Uf, 16V, X5R, 10%, 1206; Capacitance Tdk - 87R4243 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 4.7Uf, 16V, X5R, 10%, 1206; Capacitance Tdk
87R4243
Capacitor Ceramic, 4.7Uf, 16V, X5R, 10%, 1206; Capacitance Tdk 87R4243
CAPACITOR CERAMIC, 4.7UF, 16V, X5R, 10%, 1206; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 4.7UF, 16V, X5R, 10%, 1206; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
CAP CER 4.7UF 16V X5R 1206 - 769-C3216X5R1C475K115AA - Utmel Electronic Limited
Hong Kong, China
CAP CER 4.7UF 16V X5R 1206
769-C3216X5R1C475K115AA
CAP CER 4.7UF 16V X5R 1206 769-C3216X5R1C475K115AA
CAP CER 4.7UF 16V X5R 1206

CAP CER 4.7UF 16V X5R 1206

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X5R1C475K115AA 445-7709-2-ND 445-7709-6-ND 60-C3216X5R1C475K115AA 87R4243 769-C3216X5R1C475K115AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 4.7UF 16V Capacitor Capacitor Ceramic, 4.7Uf, 16V, X5R, 10%, 1206; Capacitance Tdk CAP CER 4.7UF 16V X5R 1206
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Ceramic Capacitors - CK06BX273K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details