TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X5R1C226M160AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X5R1C226M160AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X5R1C226M160AB
Multilayer Ceramic Chip Capacitor C3216X5R1C226M160AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-6001-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6001-1-ND
Ceramic Capacitors 445-6001-1-ND
22µF ±20% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±20% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6001-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6001-2-ND
Ceramic Capacitors 445-6001-2-ND
22µF ±20% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±20% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6001-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6001-6-ND
Ceramic Capacitors 445-6001-6-ND
22µF ±20% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±20% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
22UF 16V Capacitor
60-C3216X5R1C226M160AB
22UF 16V Capacitor 60-C3216X5R1C226M160AB
CAP CER 22UF 16V X5R 1206 Product overview: C3216X5R1C226M160AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X5R1C226M160 AB can be used for catalog matching and distributor lookup.

CAP CER 22UF 16V X5R 1206 Product overview: C3216X5R1C226M160AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X5R1C226M160AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C3216X5R1C226M160AB - 865568-C3216X5R1C226M160AB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3216X5R1C226M160AB
865568-C3216X5R1C226M160AB
Ceramic Capacitors - C3216X5R1C226M160AB 865568-C3216X5R1C226M160AB
Manufacturer: TDK Corporation Win Source Part Number: 865568-C3216X5R1C226 M160AB Series: C Operating Temperature Range: -55°C ~ 85°C Features: 22 µF ±20% 16V Ceramic Capacitor X5R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-6001-2, C3216X5R1C226M, 445-6001-6, C3216X5R1C226MTJ00N, 445-6001-1

Manufacturer: TDK Corporation
Win Source Part Number: 865568-C3216X5R1C226M160AB
Series: C
Operating Temperature Range: -55°C ~ 85°C
Features: 22 µF ±20% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-6001-2, C3216X5R1C226M, 445-6001-6, C3216X5R1C226MTJ00N, 445-6001-1

Buy Now
MLCCs - Multilayer Ceramic Capacitors - 2427416 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427416
MLCCs - Multilayer Ceramic Capacitors 2427416
TDK C3216X5R1C226M160AB

TDK C3216X5R1C226M160AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427415 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427415
MLCCs - Multilayer Ceramic Capacitors 2427415
TDK C3216X5R1C226M160AB

TDK C3216X5R1C226M160AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427416P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427416P
MLCCs - Multilayer Ceramic Capacitors 2427416P
TDK C3216X5R1C226M160AB

TDK C3216X5R1C226M160AB

Supplier's Site
Cap, 22Uf, 16V, Mlcc, 1206 Rohs Compliant Tdk - 71AH3352 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Mlcc, 1206 Rohs Compliant Tdk
71AH3352
Cap, 22Uf, 16V, Mlcc, 1206 Rohs Compliant Tdk 71AH3352
CAP, 22UF, 16V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 22UF, 16V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,1206,x5R,16V,22Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk - 12T1949 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1206,x5R,16V,22Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk
12T1949
Mlcc,1206,x5R,16V,22Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk 12T1949
MLCC,1206,X5R,16V,22 µF,1.6mm / Tape and Reel RoHS Compliant: Yes

MLCC,1206,X5R,16V,22µF,1.6mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 22UF 16V X5R 1206 - 769-C3216X5R1C226M160AB - Utmel Electronic Limited
Hong Kong, China
CAP CER 22UF 16V X5R 1206
769-C3216X5R1C226M160AB
CAP CER 22UF 16V X5R 1206 769-C3216X5R1C226M160AB
CAP CER 22UF 16V X5R 1206

CAP CER 22UF 16V X5R 1206

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X5R1C226M160AB 445-6001-1-ND 445-6001-6-ND 60-C3216X5R1C226M160AB 865568-C3216X5R1C226M160AB 2427416 71AH3352 769-C3216X5R1C226M160AB
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 22UF 16V Capacitor Ceramic Capacitors - C3216X5R1C226M160AB MLCCs - Multilayer Ceramic Capacitors Cap, 22Uf, 16V, Mlcc, 1206 Rohs Compliant Tdk CAP CER 22UF 16V X5R 1206
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition; Ceramic
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C563U025AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details