TDK Corporation Multilayer Ceramic Chip Capacitor C3216X5R1C106K160AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X5R1C106K160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X5R1C106K160AA
Multilayer Ceramic Chip Capacitor C3216X5R1C106K160AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
10UF 16V Capacitor
60-C3216X5R1C106K160AA
10UF 16V Capacitor 60-C3216X5R1C106K160AA
CAP CER 10UF 16V X5R 1206 Product overview: C3216X5R1C106K160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X5R1C106K160 AA can be used for catalog matching and distributor lookup.

CAP CER 10UF 16V X5R 1206 Product overview: C3216X5R1C106K160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X5R1C106K160AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C3216X5R1C106K160AA - 1027172-C3216X5R1C106K160AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3216X5R1C106K160AA
1027172-C3216X5R1C106K160AA
Ceramic Capacitors - C3216X5R1C106K160AA 1027172-C3216X5R1C106K160AA
Manufacturer: TDK Corporation Win Source Part Number: 1027172-C3216X5R1C10 6K160AA Packaging: Reel - TR Features: Low ESL Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.071" (1.80mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: TDK Corporation
Win Source Part Number: 1027172-C3216X5R1C106K160AA
Packaging: Reel - TR
Features: Low ESL
Voltage Rating: 16V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.071" (1.80mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7407565P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7407565P
MLCCs - Multilayer Ceramic Capacitors 7407565P
TDK C3216X5R1C106K160AA

TDK C3216X5R1C106K160AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7407565 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7407565
MLCCs - Multilayer Ceramic Capacitors 7407565
TDK C3216X5R1C106K160AA

TDK C3216X5R1C106K160AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9213911 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9213911
MLCCs - Multilayer Ceramic Capacitors 9213911
TDK C3216X5R1C106K160AA

TDK C3216X5R1C106K160AA

Supplier's Site
Ceramic Capacitors - 445-4052-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4052-6-ND
Ceramic Capacitors 445-4052-6-ND
10µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4052-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4052-1-ND
Ceramic Capacitors 445-4052-1-ND
10µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4052-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4052-2-ND
Ceramic Capacitors 445-4052-2-ND
10µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216X5R1C106K160AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X5R1C106K160AA
Ceramic Capacitors C3216X5R1C106K160AA
CAP CER 10UF 16V X5R 1206

CAP CER 10UF 16V X5R 1206

Supplier's Site Datasheet
Ceramic Capacitor, 10Uf, 16V, X5R, 10%, 1206, Full Reel; Capacitance Tdk - 87R4237 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 16V, X5R, 10%, 1206, Full Reel; Capacitance Tdk
87R4237
Ceramic Capacitor, 10Uf, 16V, X5R, 10%, 1206, Full Reel; Capacitance Tdk 87R4237
CERAMIC CAPACITOR, 10UF, 16V, X5R, 10%, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 16V, X5R, 10%, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 10Uf, 16V, X5R, 10%, 1206; Capacitance Tdk - 90R7781 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 16V, X5R, 10%, 1206; Capacitance Tdk
90R7781
Ceramic Capacitor, 10Uf, 16V, X5R, 10%, 1206; Capacitance Tdk 90R7781
CERAMIC CAPACITOR, 10UF, 16V, X5R, 10%, 1206; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 16V, X5R, 10%, 1206; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 10 F, 10%, X5R, 16 V, 1206 [3216 Metric] Rohs Compliant Tdk - 05X9899 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 10 F, 10%, X5R, 16 V, 1206 [3216 Metric] Rohs Compliant Tdk
05X9899
Multilayer Ceramic Capacitor, C Series, 10 F, 10%, X5R, 16 V, 1206 [3216 Metric] Rohs Compliant Tdk 05X9899
Multilayer Ceramic Capacitor, C Series, 10 - F, - 10%, X5R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 10 - F, - 10%, X5R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 16V, 10%, X5R, 1206; Capacitance Tdk - 78Y7985 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 16V, 10%, X5R, 1206; Capacitance Tdk
78Y7985
Cap, 10Μf, 16V, 10%, X5R, 1206; Capacitance Tdk 78Y7985
CAP, 10µF, 16V, 10%, X5R, 1206; Capacitance:10µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 10µF, 16V, 10%, X5R, 1206; Capacitance:10µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X5R1C106K160AA 60-C3216X5R1C106K160AA 1027172-C3216X5R1C106K160AA 7407565P 7407565 445-4052-6-ND 445-4052-1-ND C3216X5R1C106K160AA 87R4237 05X9899 78Y7985
Product Name Multilayer Ceramic Chip Capacitor 10UF 16V Capacitor Ceramic Capacitors - C3216X5R1C106K160AA MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 10Uf, 16V, X5R, 10%, 1206, Full Reel; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 10 F, 10%, X5R, 16 V, 1206 [3216 Metric] Rohs Compliant Tdk Cap, 10Μf, 16V, 10%, X5R, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers