TDK U.S.A. Corporation Ceramic Capacitors C3216X5R1A475K

Description
4.7µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-1386-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1386-2-ND
Ceramic Capacitors 445-1386-2-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 10V Capacitor
60-C3216X5R1A475K
4.7UF 10V Capacitor 60-C3216X5R1A475K
CAP CER 4.7UF 10V X5R 1206 Product overview: C3216X5R1A475K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X5R1A475K can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 10V X5R 1206 Product overview: C3216X5R1A475K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X5R1A475K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C3216X5R1A475K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X5R1A475K
Ceramic Capacitors C3216X5R1A475K
CAP CER 4.7UF 10V X5R 1206

CAP CER 4.7UF 10V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-1386-2-ND 60-C3216X5R1A475K C3216X5R1A475K
Product Name Ceramic Capacitors 4.7UF 10V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908292P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details