TDK Corporation SMD 100uF 10V Capacitor C3216X5R1A107MT0A0E

Description
Cap Ceramic 100uF 10V X5R 20% Pad SMD 1206 85°C T/R Product overview: C3216X5R1A107MT0A0E from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X5R1A107MT0A 0E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 100uF 10V X5R 20% Pad SMD 1206 85°C T/R Product overview: C3216X5R1A107MT0A0E from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X5R1A107MT0A 0E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 10V Capacitor
60-C3216X5R1A107MT0A0E
SMD 100uF 10V Capacitor 60-C3216X5R1A107MT0A0E
Cap Ceramic 100uF 10V X5R 20% Pad SMD 1206 85°C T/R Product overview: C3216X5R1A107MT0A0E from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X5R1A107MT0A 0E can be used for catalog matching and distributor lookup.

Cap Ceramic 100uF 10V X5R 20% Pad SMD 1206 85°C T/R Product overview: C3216X5R1A107MT0A0E from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X5R1A107MT0A0E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C3216X5R1A107MT0A0E - 730244-C3216X5R1A107MT0A0E - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3216X5R1A107MT0A0E
730244-C3216X5R1A107MT0A0E
Ceramic Capacitors - C3216X5R1A107MT0A0E 730244-C3216X5R1A107MT0A0E
Manufacturer: TDK Corporation Win Source Part Number: 730244-C3216X5R1A107 MT0A0E Manufacturer Homepage: www.tdk.com Reference case: 1206 Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 730244-C3216X5R1A107MT0A0E
Manufacturer Homepage: www.tdk.com
Reference case: 1206
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-C3216X5R1A107MT0A0E 730244-C3216X5R1A107MT0A0E
Product Name SMD 100uF 10V Capacitor Ceramic Capacitors - C3216X5R1A107MT0A0E
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 227SVL6R3MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers