TDK Corporation Multilayer Ceramic Chip Capacitor C3216X5R0J107M160AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X5R0J107M160AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X5R0J107M160AB
Multilayer Ceramic Chip Capacitor C3216X5R0J107M160AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9039145 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9039145
MLCCs - Multilayer Ceramic Capacitors 9039145
TDK C3216X5R0J107M160AB

TDK C3216X5R0J107M160AB

Supplier's Site
Singapore, Singapore
100UF 6.3V Capacitor
60-C3216X5R0J107M160AB
100UF 6.3V Capacitor 60-C3216X5R0J107M160AB
CAP CER 100UF 6.3V X5R 1206 Product overview: C3216X5R0J107M160AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X5R0J107M160 AB can be used for catalog matching and distributor lookup.

CAP CER 100UF 6.3V X5R 1206 Product overview: C3216X5R0J107M160AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X5R0J107M160AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C3216X5R0J107M160AB - 1027167-C3216X5R0J107M160AB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3216X5R0J107M160AB
1027167-C3216X5R0J107M160AB
Ceramic Capacitors - C3216X5R0J107M160AB 1027167-C3216X5R0J107M160AB
Manufacturer: TDK Corporation Win Source Part Number: 1027167-C3216X5R0J10 7M160AB Packaging: Reel - TR Features: Low ESL Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 100μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.071" (1.80mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Power Management, Automation & Process Control, Consumer Electronics, Computers & Computer Peripherals

Manufacturer: TDK Corporation
Win Source Part Number: 1027167-C3216X5R0J107M160AB
Packaging: Reel - TR
Features: Low ESL
Voltage Rating: 6.3V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 100μF
Tolerance: ±20%
Temperature Coefficient: X5R
Thickness (Max): 0.071" (1.80mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Power Management, Automation & Process Control, Consumer Electronics, Computers & Computer Peripherals

Buy Now Datasheet
Ceramic Capacitors - 445-6008-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6008-1-ND
Ceramic Capacitors 445-6008-1-ND
100µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

100µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6008-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6008-6-ND
Ceramic Capacitors 445-6008-6-ND
100µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

100µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6008-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6008-2-ND
Ceramic Capacitors 445-6008-2-ND
100µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

100µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216X5R0J107M160AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X5R0J107M160AB
Ceramic Capacitors C3216X5R0J107M160AB
CAP CER 100UF 6.3V X5R 1206

CAP CER 100UF 6.3V X5R 1206

Supplier's Site Datasheet
CAP CER 100UF 6.3V X5R 1206 - 769-C3216X5R0J107M160AB - Utmel Electronic Limited
Hong Kong, China
CAP CER 100UF 6.3V X5R 1206
769-C3216X5R0J107M160AB
CAP CER 100UF 6.3V X5R 1206 769-C3216X5R0J107M160AB
CAP CER 100UF 6.3V X5R 1206

CAP CER 100UF 6.3V X5R 1206

Supplier's Site
Ceramic Capacitor, 100Uf, 6.3V, X5R, 1206; Capacitance Tdk - 04X3293 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 100Uf, 6.3V, X5R, 1206; Capacitance Tdk
04X3293
Ceramic Capacitor, 100Uf, 6.3V, X5R, 1206; Capacitance Tdk 04X3293
CERAMIC CAPACITOR, 100UF, 6.3V, X5R, 1206; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 100UF, 6.3V, X5R, 1206; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 6.3V, 20%, X5R, 1206; Capacitance Tdk - 79Y4393 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 6.3V, 20%, X5R, 1206; Capacitance Tdk
79Y4393
Cap, 100Μf, 6.3V, 20%, X5R, 1206; Capacitance Tdk 79Y4393
CAP, 100µF, 6.3V, 20%, X5R, 1206; Capacitance:100µF; Voltage Rating:6.3V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 6.3V, 20%, X5R, 1206; Capacitance:100µF; Voltage Rating:6.3V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 6.3V, 20%, X5R, 1206; Capacitance Tdk - 95Y0077 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 6.3V, 20%, X5R, 1206; Capacitance Tdk
95Y0077
Cap, 100Μf, 6.3V, 20%, X5R, 1206; Capacitance Tdk 95Y0077
CAP, 100µF, 6.3V, 20%, X5R, 1206; Capacitance:100µF; Voltage Rating:6.3V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 6.3V, 20%, X5R, 1206; Capacitance:100µF; Voltage Rating:6.3V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X5R0J107M160AB 9039145 60-C3216X5R0J107M160AB 1027167-C3216X5R0J107M160AB 445-6008-1-ND 445-6008-6-ND C3216X5R0J107M160AB 769-C3216X5R0J107M160AB 04X3293 79Y4393
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors 100UF 6.3V Capacitor Ceramic Capacitors - C3216X5R0J107M160AB Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors CAP CER 100UF 6.3V X5R 1206 Ceramic Capacitor, 100Uf, 6.3V, X5R, 1206; Capacitance Tdk Cap, 100Μf, 6.3V, 20%, X5R, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701282 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 336AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers