TDK U.S.A. Corporation Ceramic Capacitors C3216NP02J392J085AA

Description
3900pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
3900pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172530-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172530-6-ND
Ceramic Capacitors 445-172530-6-ND
3900pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3900pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172530-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172530-2-ND
Ceramic Capacitors 445-172530-2-ND
3900pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3900pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172530-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172530-1-ND
Ceramic Capacitors 445-172530-1-ND
3900pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3900pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C3216NP02J392J085AA
CAP CER 3900PF 630V NP0 1206

CAP CER 3900PF 630V NP0 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 445-172530-6-ND 445-172530-2-ND C3216NP02J392J085AA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - M39014/011290 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details