TDK U.S.A. Corporation Ceramic Capacitors C3216NP02E223J160AA

Description
0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172542-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172542-6-ND
Ceramic Capacitors 445-172542-6-ND
0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172542-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172542-1-ND
Ceramic Capacitors 445-172542-1-ND
0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172542-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172542-2-ND
Ceramic Capacitors 445-172542-2-ND
0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C3216NP02E223J160AA
CAP CER 0.022UF 250V NP0 1206

CAP CER 0.022UF 250V NP0 1206

Supplier's Site
Ceramic Capacitors Rohs Compliant Tdk - 60AK8023 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors Rohs Compliant Tdk
60AK8023
Ceramic Capacitors Rohs Compliant Tdk 60AK8023
CERAMIC CAPACITORS ROHS COMPLIANT: YES

CERAMIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-172542-6-ND 445-172542-1-ND C3216NP02E223J160AA 60AK8023
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M40U474M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000390GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details