High Temperature Application
0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
| TDK Corporation | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C3216NP01H333J085AA | 445-14658-6-ND | 445-14658-2-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | ||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF |