TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216NP01H223J060AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216NP01H223J060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216NP01H223J060AA
Multilayer Ceramic Chip Capacitor C3216NP01H223J060AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-14657-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14657-6-ND
Ceramic Capacitors 445-14657-6-ND
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14657-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14657-1-ND
Ceramic Capacitors 445-14657-1-ND
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14657-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14657-2-ND
Ceramic Capacitors 445-14657-2-ND
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Mlcc,1206,np0,50V,22Nf,0.6Mm / Tape And Reel Rohs Compliant Tdk - 52X4574 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1206,np0,50V,22Nf,0.6Mm / Tape And Reel Rohs Compliant Tdk
52X4574
Mlcc,1206,np0,50V,22Nf,0.6Mm / Tape And Reel Rohs Compliant Tdk 52X4574
MLCC,1206,NP0,50V,22 nF,0.6mm / Tape and Reel RoHS Compliant: Yes

MLCC,1206,NP0,50V,22nF,0.6mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Cap, 22000Pf, 50V, Mlcc, 1206 Rohs Compliant Tdk - 73AJ3386 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22000Pf, 50V, Mlcc, 1206 Rohs Compliant Tdk
73AJ3386
Cap, 22000Pf, 50V, Mlcc, 1206 Rohs Compliant Tdk 73AJ3386
CAP, 22000PF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 22000PF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3216NP01H223J060AA 445-14657-6-ND 445-14657-1-ND 52X4574
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,1206,np0,50V,22Nf,0.6Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701314 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminum Electrolytic - 337SMH016ML10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers